DIODES Incorporated PMIC - PMIC - LED Drivers - AP1695-20CS7-13 AP1695-20CS7-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803110-AP1695-20CS7- 13 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 7V Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 25V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803110-AP1695-20CS7- 13 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 7V Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP1695-20CS7-13 - 803110-AP1695-20CS7-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP1695-20CS7-13
803110-AP1695-20CS7-13
PMIC - PMIC - LED Drivers - AP1695-20CS7-13 803110-AP1695-20CS7-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803110-AP1695-20CS7- 13 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 7V Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803110-AP1695-20CS7-13
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 7V
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 25V

Buy Now
Singapore, Singapore
2A LED Driver IC
137-AP1695-20CS7-13
2A LED Driver IC 137-AP1695-20CS7-13
IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AP1695-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1695-20CS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AP1695-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1695-20CS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP1695-20CS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP1695-20CS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP1695-20CS7-13
IC LED DRIVER OFFL TRIAC 2A 7SO

IC LED DRIVER OFFL TRIAC 2A 7SO

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AP1695-20CS7-13
LED Lighting Drivers AP1695-20CS7-13
LED Lighting Drivers Dimm LED Driver Offline High PF 500V

LED Lighting Drivers Dimm LED Driver Offline High PF 500V

Buy Now Datasheet
PMIC - LED Drivers - AP1695-20CS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP1695-20CS7-13
PMIC - LED Drivers AP1695-20CS7-13
IC LED DDRIVER OFFLINE SO7

IC LED DDRIVER OFFLINE SO7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 803110-AP1695-20CS7-13 137-AP1695-20CS7-13 AP1695-20CS7-13 AP1695-20CS7-13 AP1695-20CS7-13
Product Name PMIC - PMIC - LED Drivers - AP1695-20CS7-13 2A LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 25 volts 7 to 25 volts
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3404MRX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers