IC LED DRIVER OFFL SOT23-6 Product overview: AP1686K6TR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1686K6TR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 199158-AP1686K6TR-G1
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 3.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming SOT-23-6
IC LED DRIVER OFFL SOT23-6
IC LED DRIVER OFFL 300MA SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP1686K6TR-G1 | 199158-AP1686K6TR-G1 | AP1686K6TR-G1DI-ND | AP1686K6TR-G1 | AP1686K6TR-G1 |
| Product Name | SOT23 LED Driver IC | PMIC - PMIC - LED Drivers - AP1686K6TR-G1 | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 3.5 to 30 volts | 3.5 volts | 3.5 to 30 volts | 3.5 to 30 volts |