LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017534-AP1684MTR-G1
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 7V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER OFFL 8SO Product overview: AP1684MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1684MTR-G1 can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL 8SO
LED Lighting Drivers LED Offline Driver
IC LED DRIVER OFFLINE 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AP1684MTR-G1-ND | 1017534-AP1684MTR-G1 | 137-AP1684MTR-G1 | AP1684MTR-G1 | AP1684MTR-G1 | AP1684MTR-G1 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - AP1684MTR-G1 | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |