Manufacturer: Diodes Incorporated
Win Source Part Number: 861320-AP1682MTR-OG1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher - - Dimming - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER OFFL 8SOIC Product overview: AP1682MTR-OG1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1682MTR-OG1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SOIC
IC LED DRIVER OFFL 8SOIC
IC LED DRIVER OFFLINE 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 861320-AP1682MTR-OG1 | 137-AP1682MTR-OG1 | AP1682MTR-OG1DI-ND | AP1682MTR-OG1 | AP1682MTR-OG1 |
| Product Name | PMIC - PMIC - LED Drivers - AP1682MTR-OG1 | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |