DIODES Incorporated PMIC - PMIC - LED Drivers - AP1681MTR-G1 AP1681MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017533-AP1681MTR-G1 Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 21.5V Operating Input Voltage(Min): 10.8V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017533-AP1681MTR-G1 Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 21.5V Operating Input Voltage(Min): 10.8V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP1681MTR-G1 - 1017533-AP1681MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP1681MTR-G1
1017533-AP1681MTR-G1
PMIC - PMIC - LED Drivers - AP1681MTR-G1 1017533-AP1681MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017533-AP1681MTR-G1 Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 21.5V Operating Input Voltage(Min): 10.8V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017533-AP1681MTR-G1
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 21.5V
Operating Input Voltage(Min): 10.8V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - AP1681MTR-G1DI-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SOIC

Buy Now Datasheet
Singapore, Singapore
300MA LED Driver IC
137-AP1681MTR-G1
300MA LED Driver IC 137-AP1681MTR-G1
IC LED DRIVER OFFL 300MA 8SOIC Product overview: AP1681MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1681MTR-G1 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 300MA 8SOIC Product overview: AP1681MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1681MTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AP1681MTR-G1
LED Lighting Drivers AP1681MTR-G1
LED Lighting Drivers Off-Line Controller LED -0.3 to 30V

LED Lighting Drivers Off-Line Controller LED -0.3 to 30V

Buy Now Datasheet
PMIC - LED Drivers - AP1681MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP1681MTR-G1
PMIC - LED Drivers AP1681MTR-G1
IC LED DRIVER OFFL 300MA 8SOIC

IC LED DRIVER OFFL 300MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP1681MTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP1681MTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP1681MTR-G1
IC LED DRIVER OFFL 300MA 8SOIC

IC LED DRIVER OFFL 300MA 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1017533-AP1681MTR-G1 AP1681MTR-G1DI-ND 137-AP1681MTR-G1 AP1681MTR-G1 AP1681MTR-G1 AP1681MTR-G1
Product Name PMIC - PMIC - LED Drivers - AP1681MTR-G1 LED Drivers 300MA LED Driver IC LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 75 watts
Features Outdoor Rated; RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368352-NCR421ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
8 suppliers