DIODES Incorporated PMIC - PMIC - LED Drivers - AP1680K6TR-G1 AP1680K6TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017532-AP1680K6TR-G 1 Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 36V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017532-AP1680K6TR-G 1 Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 36V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP1680K6TR-G1 - 1017532-AP1680K6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP1680K6TR-G1
1017532-AP1680K6TR-G1
PMIC - PMIC - LED Drivers - AP1680K6TR-G1 1017532-AP1680K6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017532-AP1680K6TR-G 1 Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 36V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017532-AP1680K6TR-G1
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-AP1680K6TR-G1
LED Driver IC 137-AP1680K6TR-G1
IC LED DRIVER OFFL SOT26 Product overview: AP1680K6TR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1680K6TR-G1 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL SOT26 Product overview: AP1680K6TR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1680K6TR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP1680K6TR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP1680K6TR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP1680K6TR-G1
IC LED DRIVER OFFL SOT26

IC LED DRIVER OFFL SOT26

Supplier's Site
PMIC - LED Drivers - AP1680K6TR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP1680K6TR-G1
PMIC - LED Drivers AP1680K6TR-G1
IC LED DRIVER OFFL 30MA SOT23-6

IC LED DRIVER OFFL 30MA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1017532-AP1680K6TR-G1 137-AP1680K6TR-G1 AP1680K6TR-G1 AP1680K6TR-G1
Product Name PMIC - PMIC - LED Drivers - AP1680K6TR-G1 LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Drivers - 122225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated
View Details
 - LTC3205EUF#PBF - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers