The AP1662MTR-G1 is an active power factor control IC designed for applications such as electronic ballasts, AC-DC adapters, and off-line switch mode power supplies (SMPS). It features a low start-up current of 40µA and a low quiescent current of 2.5mA, making it efficient for power-sensitive applications. The IC includes a one-quadrant multiplier for achieving near unity power factor and a zero current detector for boundary conduction operation. This device is equipped with several protection features, including over-voltage protection, input under-voltage lockout with hysteresis, and a multiplier output clamp to limit maximum peak current. It complies with the IEC61000-3-2 standard, ensuring low total harmonic distortion (THD) below 10% at high-end line voltage and full load. The AP1662MTR-G1 is available in a SO-8 package and is fully RoHS compliant, making it suitable for environmentally conscious designs. However, it is noted that this part is not recommended for new designs, with a suggestion to use the AL6562A instead.
LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AP1662MTR-G1 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |