The AP1661P-G1 is a power factor correction controller in a DIP-8 package designed for use in AC-DC adapters, off-line SMPS, and electronic ballasts. It features a totem pole gate driver with 600 mA source and 800 mA sink current capability, an internal start-up timer, zero current detection for discontinuous conduction mode operation, and an adjustable output voltage with over-voltage protection. The device operates with a typical start-up current of 50 µA and an operating supply current of 4 mA, and includes under-voltage lockout with 2.5 V hysteresis. It is available in a green package, indicating compliance with environmental standards. Operating temperature range is -40 °C to 85 °C.
IC PFC CTRLR BCM 8DIP Product overview: AP1661P-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-AP1661P-G1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 759-AP1661P-G1 |
| Product Name | Power Management IC |
| Package Type | Other; Tube |