Manufacturer: Diodes Incorporated
Win Source Part Number: 181191-AP1661P-E1
Packaging: Tube/Rail
Mounting: Through Hole
Mode: Boundary Conduction (BCM)
Current - Startup: 50μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 14.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
PFC IC Boundary Conduction (BCM) 8-DIP
IC PFC CTRLR BCM 8DIP
IC PFC CTRLR BCM 8DIP
PFC IC Boundary Conduction (BCM) 8-DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 181191-AP1661P-E1 | AP1661P-E1-ND | AP1661P-E1 | AP1661P-E1 | AP1661P-E1 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - AP1661P-E1 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |