DIODES Incorporated PFC (Power Factor Correction) AP1661MTR-G1

Description
PFC IC Boundary Conduction (BCM) 8-SOIC
Request a Quote Datasheet
Description
PFC IC Boundary Conduction (BCM) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - AP1661MTR-G1DI-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
AP1661MTR-G1DI-ND
PFC (Power Factor Correction) AP1661MTR-G1DI-ND
PFC IC Boundary Conduction (BCM) 8-SOIC

PFC IC Boundary Conduction (BCM) 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - AP1661MTR-G1
051739-AP1661MTR-G1
PMIC - PMIC - PFC (Power Factor Correction) - AP1661MTR-G1 051739-AP1661MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 051739-AP1661MTR-G1 Packaging: Reel - TR Mounting: SMD (SMT) Mode: Boundary Conduction (BCM) Current - Startup: 50μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 14.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051739-AP1661MTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Boundary Conduction (BCM)
Current - Startup: 50μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 14.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - AP1661MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
AP1661MTR-G1
PFC (Power Factor Correction) AP1661MTR-G1
PFC IC Boundary Conduction (BCM) 8-SOIC

PFC IC Boundary Conduction (BCM) 8-SOIC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - AP1661MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
AP1661MTR-G1
PMIC - PFC (Power Factor Correction) AP1661MTR-G1
IC PFC CTRLR BCM 8SOIC

IC PFC CTRLR BCM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - AP1661MTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
AP1661MTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) AP1661MTR-G1
IC PFC CTRLR BCM 8SOIC

IC PFC CTRLR BCM 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number AP1661MTR-G1DI-ND 051739-AP1661MTR-G1 AP1661MTR-G1 AP1661MTR-G1 AP1661MTR-G1
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - AP1661MTR-G1 PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products