PFC IC Boundary Conduction (BCM) 8-PDIP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1145428-AP1661AP-G1
Packaging: Tube
Mounting Style: Through Hole
Mode: Boundary Conduction (BCM)
Current - Startup: 50μA
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14.5V
IC PFC CTRLR BCM 8DIP
PFC IC Boundary Conduction (BCM) 8-PDIP
IC PFC CTRLR BCM 8DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | AP1661AP-G1-ND | 1145428-AP1661AP-G1 | AP1661AP-G1 | AP1661AP-G1 | AP1661AP-G1 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - AP1661AP-G1 | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |