Manufacturer: Diodes Incorporated
Win Source Part Number: 1017529-AP1635SL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 80°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1.2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 1.2A 8SOP
IC REG BUCK ADJ 1.2A 8SOP
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1.2A 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1017529-AP1635SL-13 | AP1635SL-13DI-ND | AP1635SL-13 | AP1635SL-13 | AP1635SL-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1635SL-13 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-SOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |