DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1635SA AP1635SA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181186-AP1635SA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C (TA) Case / Package: 8-SOP Purpose: Step-Down Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 2V Maximum Output Voltage: 5V Minimum Input Voltage: 2.2V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181186-AP1635SA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C (TA) Case / Package: 8-SOP Purpose: Step-Down Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 2V Maximum Output Voltage: 5V Minimum Input Voltage: 2.2V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1635SA - 181186-AP1635SA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1635SA
181186-AP1635SA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1635SA 181186-AP1635SA
Manufacturer: Diodes Incorporated Win Source Part Number: 181186-AP1635SA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C (TA) Case / Package: 8-SOP Purpose: Step-Down Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 2V Maximum Output Voltage: 5V Minimum Input Voltage: 2.2V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 181186-AP1635SA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 80°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1635SA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1635SA
PMIC - Voltage Regulators - DC DC Switching Regulators AP1635SA
IC REG BUCK ADJUSTABLE 1.2A 8SOP

IC REG BUCK ADJUSTABLE 1.2A 8SOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1635SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1635SA
Voltage Regulators - DC DC Switching Regulators AP1635SA
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1.2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1.2A 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 181186-AP1635SA AP1635SA AP1635SA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1635SA PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - CY39C031WQN-G-422-JNEFE1 - Quarktwin Technology Ltd.
Specs
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
fsw 3000 kHz
View Details
3 suppliers
Switching Regulators - 1227223P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8483EEK-T-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 5-WDFN Exposed Pad
View Details
4 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers