Switching Regulator IC Output
Switching Regulator IC Output
IC REG BUCK ADJ 800MA SOT25
Manufacturer: Diodes Incorporated
Win Source Part Number: 120788-AP1604AWG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 800mA
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 80°C (TA)
Case / Package: SOT-25
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 800MA SOT25
Switching Regulator IC Output
Switching Regulator IC Output
IC REG BUCK ADJ 800MA SOT25
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 981-AP1604AWG-7-CHP | 120788-AP1604AWG-7 | AP1604AWG-7 | AP1604AWG-7 | AP1604AWG-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1604AWG-7 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SOT-25 | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2 volts |