Manufacturer: Diodes Incorporated
Win Source Part Number: 142106-AP1603WL-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Boost
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-26
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V (3.3V, 5V)
Maximum Output Voltage: 5.8V (Switch)
Minimum Input Voltage: 1.1V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable (Programmable) 2V (3.3V, 5V) 1 Output 200mA (Switch) SOT-23-6
IC REG BOOST ADJ 200MA SOT26
IC REG BST ADJ/PROG 200MA SOT26
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 142106-AP1603WL-7 | AP1603WL-7 | AP1603WL-7 | AP1603WL-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1603WL-7 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; SOT-26 | SOT23; Other; SOT-23-6 | SOT23 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |