Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-89-5/6
IC REG BOOST 3.3V 800MA SOT89-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-89-5/6
IC REG BOOST 3.3V 800MA SOT89-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1602BYLDITR-ND | AP1602BYL-7 | AP1602BYL-7 | AP1602BYL-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | SOT89 | |
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps |