Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045285-AP1580SL-13
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Adjustable
Weight: 850.995985 mg
Topology: Boost
Number of Pins: 8
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3 A
Output Voltage: 36 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOP
Alternative Parts (Cross-Reference): AP1580SL-13AP1580SL1
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 300 kHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Output Current: 3 A
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1045285-AP1580SL-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - AP1580SL-13 |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; SOP |
| Special Features | Multiple Outputs |