"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.8A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 078340-AP1533SG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.8A
Family Name: AP1533
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 23V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): TS2508ACSRL; MP1410EP-C019-Z; MP1423DP-Z; MP1410EP-C019;
Introduction Date: July 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 1.8A 8SOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.8A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1.8A 8SOP
IC REG BUCK ADJUSTABLE 1.8A 8SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1533SG-13-ND | 078340-AP1533SG-13 | AP1533SG-13 | AP1533SG-13 | AP1533SG-13 | AP1533SG-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1533SG-13 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 0.8000 to 23 volts | 0.8000 volts | 0.8000 to 23 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps |