DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1515-33SL-13 AP1515-33SL-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017527-AP1515-33SL- 13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOP Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017527-AP1515-33SL- 13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOP Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1515-33SL-13 - 1017527-AP1515-33SL-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1515-33SL-13
1017527-AP1515-33SL-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1515-33SL-13 1017527-AP1515-33SL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017527-AP1515-33SL- 13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOP Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017527-AP1515-33SL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1515-33SL-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1515-33SL-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1515-33SL-13
IC REG BUCK 3.3V 1.5A 8SOP

IC REG BUCK 3.3V 1.5A 8SOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1515-33SL-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1515-33SL-13
Voltage Regulators - DC DC Switching Regulators AP1515-33SL-13
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1017527-AP1515-33SL-13 AP1515-33SL-13 AP1515-33SL-13
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1515-33SL-13 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1883380 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22680QMRX-ADJ - 082612-LM22680QMRX-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers