DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512AT5L-U AP1512AT5L-U

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039246-AP1512AT5L-U Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 37V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039246-AP1512AT5L-U Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 37V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512AT5L-U - 039246-AP1512AT5L-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512AT5L-U
039246-AP1512AT5L-U
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512AT5L-U 039246-AP1512AT5L-U
Manufacturer: Diodes Incorporated Win Source Part Number: 039246-AP1512AT5L-U Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 37V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 039246-AP1512AT5L-U
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 039246-AP1512AT5L-U
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512AT5L-U
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR-5 - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details