Manufacturer: Diodes Incorporated
Win Source Part Number: 009935-AP1512A-50K5L
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Switching Regulator IC Output
IC REG BUCK 5V 3A TO263-5
Switching Regulator IC Output
Switching Regulator IC Output
IC REG BUCK 5V 3A TO263-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 009935-AP1512A-50K5L-13 | AP1512A-50K5LDICT-ND | AP1512A-50K5L-13 | AP1512A-50K5L-13 | AP1512A-50K5L-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-50K5L-13 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Fixed | ||||
| Package Type | TO-263; Other; TO-263-5 | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |