DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-33K5L-13 AP1512A-33K5L-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009934-AP1512A-33K5L -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009934-AP1512A-33K5L -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-33K5L-13 - 009934-AP1512A-33K5L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-33K5L-13
009934-AP1512A-33K5L-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-33K5L-13 009934-AP1512A-33K5L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009934-AP1512A-33K5L -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 009934-AP1512A-33K5L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 981-AP1512A-33K5L-13-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
981-AP1512A-33K5L-13-CHP
Voltage Regulators - DC DC Switching Regulators 981-AP1512A-33K5L-13-CHP
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1512A-33K5LDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1512A-33K5LDICT-ND
Voltage Regulators - DC DC Switching Regulators AP1512A-33K5LDICT-ND
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP1512A-33K5L-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP1512A-33K5L-13TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP1512A-33K5L-13TR-ND
IC REG BUCK 3.3V 3A TO263-5

IC REG BUCK 3.3V 3A TO263-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1512A-33K5L-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1512A-33K5L-13
Voltage Regulators - DC DC Switching Regulators AP1512A-33K5L-13
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1512A-33K5L-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1512A-33K5L-13
Voltage Regulators - DC DC Switching Regulators AP1512A-33K5L-13
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1512A-33K5L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1512A-33K5L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1512A-33K5L-13
IC REG BUCK 3.3V 3A TO263-5

IC REG BUCK 3.3V 3A TO263-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1512A-33K5L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1512A-33K5L-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1512A-33K5L-13
IC REG BUCK 3.3V 3A TO263-5

IC REG BUCK 3.3V 3A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 009934-AP1512A-33K5L-13 981-AP1512A-33K5L-13-CHP AP1512A-33K5L-13 AP1512A-33K5L-13 AP1512A-33K5L-13
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-33K5L-13 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type TO-263; Other; TO-263-5
Life Cycle Stage PhaseOut; Obsolete(EOL) Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data