DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP1512A-12K5L-13

Description
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP1512A-12K5LDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1512A-12K5LDITR-ND
Voltage Regulators - DC DC Switching Regulators AP1512A-12K5LDITR-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-12K5L-13 - 768603-AP1512A-12K5L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-12K5L-13
768603-AP1512A-12K5L-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-12K5L-13 768603-AP1512A-12K5L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 768603-AP1512A-12K5L -13 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 50kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: AP1512A-12K5L-13 Output Voltage: 12V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-263-5 Input Voltage MIN: 4.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): PSA60TR; AP1512A-12K5L-U; Introduction Date: August 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768603-AP1512A-12K5L-13
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: AP1512A-12K5L-13
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-263-5
Input Voltage MIN: 4.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): PSA60TR; AP1512A-12K5L-U;
Introduction Date: August 08, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1512A-12K5L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1512A-12K5L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1512A-12K5L-13
IC REG BUCK 12V 3A TO263-5

IC REG BUCK 12V 3A TO263-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1512A-12K5L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1512A-12K5L-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1512A-12K5L-13
IC REG BUCK 12V 3A TO263-5

IC REG BUCK 12V 3A TO263-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1512A-12K5L-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1512A-12K5L-13
Voltage Regulators - DC DC Switching Regulators AP1512A-12K5L-13
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP1512A-12K5LDITR-ND 768603-AP1512A-12K5L-13 AP1512A-12K5L-13 AP1512A-12K5L-13 AP1512A-12K5L-13
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512A-12K5L-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 12 volts 12 volts 12 volts 12 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222775 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers