Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: Diodes Incorporated
Win Source Part Number: 911516-AP1512-50K5L-
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Package: Tube
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AP1512
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 5V 2A TO263-5
IC REG BUCK 5V 2A TO263-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1512-50K5L-U-ND | 911516-AP1512-50K5L-U | AP1512-50K5L-U | AP1512-50K5L-U | AP1512-50K5L-U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1512-50K5L-U | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |