"Switching Regulator IC Output 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 009933-AP1510SL-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: AP1510
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 23V
Minimum Input Voltage: 3.6V
Alternative Parts (Cross-Reference): TS2508ACSRL; AOZ1253PI; 905X5433200;
Introduction Date: April 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJUSTABLE 3A 8SOP
Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8SOP
IC REG BUCK ADJ 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP1510SL-13-ND | 009933-AP1510SL-13 | AP1510SL-13 | AP1510SL-13 | AP1510SL-13 | 233-AP1510SL-13 | AP1510SL-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1510SL-13 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A 8SOIC | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |