IC REG BUCK ADJ 2A 8SOP Product overview: AP1509-SG-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-SG-13 can be used for catalog matching and distributor lookup.
Step-down type Adjustable 1.23V~18V 2A 4.5V~22V SOIC-8-150mil DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-AP1509-SG-13 | AP1509-SG-13 |
| Product Name | Buck 2A Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; Tape & Reel (TR) | SOIC |
| Output Voltage | 1.23 to 18 volts | 1.23 to 18 volts |
| Input Voltage | 22 volts | 4.5 to 22 volts |
| IOUT | 2 amps | 2 amps |