DIODES Incorporated Switching Voltage Regulators AP1509-50SG-13

Description
Switching Voltage Regulators SW REG CNV BUCK ASYN 150K 1.4 22V 5.0V
Datasheet
Description
Switching Voltage Regulators SW REG CNV BUCK ASYN 150K 1.4 22V 5.0V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP1509-50SG-13
Switching Voltage Regulators AP1509-50SG-13
Switching Voltage Regulators SW REG CNV BUCK ASYN 150K 1.4 22V 5.0V

Switching Voltage Regulators SW REG CNV BUCK ASYN 150K 1.4 22V 5.0V

Buy Now
Ic, Buck, Reg, 5V, 2A, 8Sop; Topology Diodes Inc. - 79R5874 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Reg, 5V, 2A, 8Sop; Topology Diodes Inc.
79R5874
Ic, Buck, Reg, 5V, 2A, 8Sop; Topology Diodes Inc. 79R5874
IC, BUCK, REG, 5V, 2A, 8SOP; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:22V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:173kHz; RoHS Compliant: Yes

IC, BUCK, REG, 5V, 2A, 8SOP; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:22V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:173kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number AP1509-50SG-13 79R5874
Product Name Switching Voltage Regulators Ic, Buck, Reg, 5V, 2A, 8Sop; Topology Diodes Inc.
Frequency 173kHz
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details