DIODES Incorporated Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC AP1509-33SLA

Description
Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 3.3V 2A 8-Pin SOP T/R Product overview: AP1509-33SLA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 22V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 22V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-33SLA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 3.3V 2A 8-Pin SOP T/R Product overview: AP1509-33SLA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 22V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 22V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-33SLA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC - 739-AP1509-33SLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC
739-AP1509-33SLA
Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC 739-AP1509-33SLA
Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 3.3V 2A 8-Pin SOP T/R Product overview: AP1509-33SLA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 22V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 22V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-33SLA can be used for catalog matching and distributor lookup.

Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 3.3V 2A 8-Pin SOP T/R Product overview: AP1509-33SLA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 22V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 22V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-33SLA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP1509-33SLA
Product Name Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Buck 12A Step-Down DC-DC Converter IC - 739-IR3894MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details