DIODES Incorporated Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC AP1509-33SA

Description
Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 3.3V 2A 8-Pin SOP T/R Product overview: AP1509-33SA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 22V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 22V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-33SA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 3.3V 2A 8-Pin SOP T/R Product overview: AP1509-33SA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 22V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 22V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-33SA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC - 739-AP1509-33SA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC
739-AP1509-33SA
Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC 739-AP1509-33SA
Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 3.3V 2A 8-Pin SOP T/R Product overview: AP1509-33SA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 22V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 22V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-33SA can be used for catalog matching and distributor lookup.

Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 3.3V 2A 8-Pin SOP T/R Product overview: AP1509-33SA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 22V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 22V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1509-33SA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP1509-33SA
Product Name Buck 4.5V 22V 3.3V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters ICs - 1222927 - RS Components, Ltd.
Specs
Package Type TO-263; Other; To-263
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details