"Buck Switching Regulator IC Positive Fixed 12V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 12V 2A 8SOP
Buck Switching Regulator IC Positive Fixed 12V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 12V 2A 8SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1509-12SL-13-ND | AP1509-12SL-13 | AP1509-12SL-13 | AP1509-12SL-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |