"Buck Switching Regulator IC Positive Fixed 12V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 078332-AP1509-12SG-1
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC REG BUCK 12V 2A 8SOP
Switching Voltage Regulators SW REG CNV BUCK ASYN 150K 1.4 22V 12V
Buck Switching Regulator IC Positive Fixed 12V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 12V 2A 8SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1509-12SGDITR-ND | 078332-AP1509-12SG-13 | AP1509-12SG-13 | AP1509-12SG-13 | AP1509-12SG-13 | AP1509-12SG-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1509-12SG-13 | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 12 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |