Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK ADJ 3A TO252-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK ADJ 3A TO252-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1507-D5L-U-ND | AP1507-D5L-U | AP1507-D5L-U | AP1507-D5L-U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | |
| Output Voltage | 1.23 to 18 volts | 1.23 to 18 volts | 1.23 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |