Switching Regulator IC Output
Manufacturer: Diodes Incorporated
Win Source Part Number: 009929-AP1507-D5L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-252-5
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A TO252-5
IC REG BUCK ADJ 3A TO252-5
Switching Regulator IC Output
Switching Regulator IC Output
IC REG BUCK ADJ 3A TO252-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | AP1507-D5LDICT-ND | 009929-AP1507-D5L-13 | AP1507-D5L-13 | AP1507-D5L-13 | AP1507-D5L-13 | 233-AP1507-D5L-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-D5L-13 | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A TO252-5 |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | |||||
| Package Type | Other; TO-252-5 | Other; Tape & Reel (TR) | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |