Manufacturer: Diodes Incorporated
Win Source Part Number: 078331-AP1507-D5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-252-5
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK ADJ 3A TO252-5
Switching Voltage Regulators DCDC Conv HV Buck
IC REG BUCK ADJ 3A TO252-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK ADJ 3A TO252-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 078331-AP1507-D5-13 | AP1507-D5-13DITR-ND | AP1507-D5-13 | AP1507-D5-13 | AP1507-D5-13 | AP1507-D5-13 | AP1507-D5-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-D5-13 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; TO-252-5 | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |