Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
Manufacturer: Diodes Incorporated
Win Source Part Number: 009928-AP1507-50D5L-
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-252-5
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG BUCK 5V 3A TO252-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK 5V 3A TO252-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1507-50D5LDITR-ND | 009928-AP1507-50D5L-13 | AP1507-50D5L-13 | AP1507-50D5L-13 | AP1507-50D5L-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-50D5L-13 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | Other; TO-252-5 | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |