Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
Manufacturer: Diodes Incorporated
Win Source Part Number: 078330-AP1507-50D5-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-252-5
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC REG BUCK 5V 3A TO252-5
IC REG BUCK 5V 3A TO252-5
IC REG BUCK 5V 3A TO252-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
Switching Voltage Regulators DCDC Conv HV Buck
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1507-50D5-13-ND | 078330-AP1507-50D5-13 | AP1507-50D5-13 | AP1507-50D5-13 | 233-AP1507-50D5-13 | AP1507-50D5-13 | AP1507-50D5-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-50D5-13 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 5V 3A TO252-5 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | Other; TO-252-5 | DPAK | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |