DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-33D5L-13 AP1507-33D5L-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106965-AP1507-33D5L- 13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Family Name: AP1507 Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-252-5 Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS2596SCP533; TS2596SCS33 RL; TS2596SCS33; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106965-AP1507-33D5L- 13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Family Name: AP1507 Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-252-5 Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS2596SCP533; TS2596SCS33 RL; TS2596SCS33; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-33D5L-13 - 106965-AP1507-33D5L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-33D5L-13
106965-AP1507-33D5L-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-33D5L-13 106965-AP1507-33D5L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 106965-AP1507-33D5L- 13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Family Name: AP1507 Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-252-5 Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS2596SCP533; TS2596SCS33 RL; TS2596SCS33; Introduction Date: March 22, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106965-AP1507-33D5L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: AP1507
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-252-5
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TS2596SCP533; TS2596SCS33 RL; TS2596SCS33;
Introduction Date: March 22, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 981-AP1507-33D5L-13-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
981-AP1507-33D5L-13-CHP
Voltage Regulators - DC DC Switching Regulators 981-AP1507-33D5L-13-CHP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1507-33D5LDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1507-33D5LDITR-ND
Voltage Regulators - DC DC Switching Regulators AP1507-33D5LDITR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1507-33D5L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1507-33D5L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1507-33D5L-13
IC REG BUCK 3.3V 3A TO252-5

IC REG BUCK 3.3V 3A TO252-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP1507-33D5L-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1507-33D5L-13
Voltage Regulators - DC DC Switching Regulators AP1507-33D5L-13
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1507-33D5L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1507-33D5L-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1507-33D5L-13
IC REG BUCK 3.3V 3A TO252-5

IC REG BUCK 3.3V 3A TO252-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 106965-AP1507-33D5L-13 981-AP1507-33D5L-13-CHP AP1507-33D5L-13 AP1507-33D5L-13 AP1507-33D5L-13
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1507-33D5L-13 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-252-5 DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) DPAK DPAK; Other; TO-252-6, DPak (5 Leads + Tab)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227216 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details