Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-252-6, DPak (5 Leads + Tab)
IC REG BUCK 3.3V 3A TO252-5
IC REG BUCK 3.3V 3A TO252-5
IC REG BUCK 3.3V 3A TO252-5
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1507-33D5-13-ND | AP1507-33D5-13 | 233-AP1507-33D5-13 | AP1507-33D5-13 | AP1507-33D5-13 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.3V 3A TO252-5 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | |
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |