Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973017-AP1506-T5RL-U
Mounting: SMD (SMT)
Output Type: Adjustable
Operating Supply Voltage: 22 V
Weight: 3.000003 g
Number of Pins: 5
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3 A
Output Voltage: 18 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TO-220-5
Max Input Voltage: 22 V
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 150 kHz
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Output Current: 3 A
Min Input Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 973017-AP1506-T5RL-U |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - AP1506-T5RL-U |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 |
| Special Features | Multiple Outputs |
| Output Voltage | 18 volts |