DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-T5RG-U AP1506-T5RG-U

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861314-AP1506-T5RG-U Series: * Features: Switching Regulator IC Output TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861314-AP1506-T5RG-U Series: * Features: Switching Regulator IC Output TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-T5RG-U - 861314-AP1506-T5RG-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-T5RG-U
861314-AP1506-T5RG-U
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-T5RG-U 861314-AP1506-T5RG-U
Manufacturer: Diodes Incorporated Win Source Part Number: 861314-AP1506-T5RG-U Series: * Features: Switching Regulator IC Output TO-220-5 Package: Tube Package: TO-220-5 Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 861314-AP1506-T5RG-U
Series: *
Features: Switching Regulator IC Output TO-220-5
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1506-T5RG-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1506-T5RG-U
Voltage Regulators - DC DC Switching Regulators AP1506-T5RG-U
Switching Regulator IC Output TO-220-5

Switching Regulator IC Output TO-220-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1506-T5RG-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1506-T5RG-U
PMIC - Voltage Regulators - DC DC Switching Regulators AP1506-T5RG-U
IC REG BUCK 3A TO220-5

IC REG BUCK 3A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861314-AP1506-T5RG-U AP1506-T5RG-U AP1506-T5RG-U
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-T5RG-U Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20125QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Dual 4A 384kHz QFN Power Management IC - 750-A8292SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 20.4 volts
IOUT 0.6000 amps
View Details
3 suppliers
Switching Regulators - 1900111P - RS Components, Ltd.
Specs
IOUT 0.4200 amps
Efficiency 90 %
View Details
DC DC Switching Controllers - 111-3013-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
4 suppliers