DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP1506-K5G-13

Description
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP1506-K5G-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1506-K5G-13DITR-ND
Voltage Regulators - DC DC Switching Regulators AP1506-K5G-13DITR-ND
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-K5G-13 - 1017523-AP1506-K5G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-K5G-13
1017523-AP1506-K5G-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-K5G-13 1017523-AP1506-K5G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017523-AP1506-K5G-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 18V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017523-AP1506-K5G-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1506-K5G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1506-K5G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1506-K5G-13
IC REG BUCK ADJ 3A TO263-5

IC REG BUCK ADJ 3A TO263-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP1506-K5G-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1506-K5G-13
Voltage Regulators - DC DC Switching Regulators AP1506-K5G-13
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1506-K5G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1506-K5G-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1506-K5G-13
IC REG BUCK ADJ 3A TO263-5

IC REG BUCK ADJ 3A TO263-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP1506-K5G-13DITR-ND 1017523-AP1506-K5G-13 AP1506-K5G-13 AP1506-K5G-13 AP1506-K5G-13
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-K5G-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 1.23 to 18 volts 1.23 volts 1 volts 1.23 to 18 volts
IOUT 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data