Manufacturer: Diodes Incorporated
Win Source Part Number: 108111-AP1506-50T5RL
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-5R
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK 5V 3A TO220-5R
IC REG BUCK 5V 3A TO220-5R
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-220-5 Formed Leads
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 108111-AP1506-50T5RL-U | AP1506-50T5RL-UDI-ND | AP1506-50T5RL-U | AP1506-50T5RL-U | AP1506-50T5RL-U |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-50T5RL-U | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5R | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts |