Manufacturer: Diodes Incorporated
Win Source Part Number: 078327-AP1506-33T5L
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 078327-AP1506-33T5L |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1506-33T5L |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-5 |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 3.3 volts |