DIODES Incorporated Buck 150KHz 3A Step-Down DC-DC Converter IC AP1506-33K5L

Description
150KHz, 3A PWM Buck DC/DC Converter Product overview: AP1506-33K5L from Anachip Corp is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150KHz, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150KHz, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1506-33K5L can be used for catalog matching and distributor lookup.
Request a Quote
Description
150KHz, 3A PWM Buck DC/DC Converter Product overview: AP1506-33K5L from Anachip Corp is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150KHz, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150KHz, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1506-33K5L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 150KHz 3A Step-Down DC-DC Converter IC - 739-AP1506-33K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 150KHz 3A Step-Down DC-DC Converter IC
739-AP1506-33K5L
Buck 150KHz 3A Step-Down DC-DC Converter IC 739-AP1506-33K5L
150KHz, 3A PWM Buck DC/DC Converter Product overview: AP1506-33K5L from Anachip Corp is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150KHz, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150KHz, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1506-33K5L can be used for catalog matching and distributor lookup.

150KHz, 3A PWM Buck DC/DC Converter Product overview: AP1506-33K5L from Anachip Corp is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150KHz, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150KHz, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1506-33K5L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP1506-33K5L
Product Name Buck 150KHz 3A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details