Switching Regulator IC Output TO-220-5 Formed Leads
Win Source Part Number: 995222-AP1501A-T5RG-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tube
Standard Package: 50
Mounting Type: Through Hole
Package / Case: TO-220-5 Formed Leads
Supplier Device Package: TO-220-5R
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete
IC REG BUCK 3A TO220-5R
IC REG BUCK 3A TO220-5R
Switching Regulator IC Output TO-220-5 Formed Leads
IC REG BUCK 3A TO220-5R
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP1501A-T5RG-U-ND | 995222-AP1501A-T5RG-U | AP1501A-T5RG-U | AP1501A-T5RG-U | AP1501A-T5RG-U | AP1501A-T5RG-U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; Tube | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads |