DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-T5G-U AP1501A-T5G-U

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861312-AP1501A-T5G-U Series: * Features: Switching Regulator IC Output TO-220-5 Formed Leads Package: Tube Package: TO-220-5 Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5R ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861312-AP1501A-T5G-U Series: * Features: Switching Regulator IC Output TO-220-5 Formed Leads Package: Tube Package: TO-220-5 Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5R ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-T5G-U - 861312-AP1501A-T5G-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-T5G-U
861312-AP1501A-T5G-U
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-T5G-U 861312-AP1501A-T5G-U
Manufacturer: Diodes Incorporated Win Source Part Number: 861312-AP1501A-T5G-U Series: * Features: Switching Regulator IC Output TO-220-5 Formed Leads Package: Tube Package: TO-220-5 Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-220-5R ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 861312-AP1501A-T5G-U
Series: *
Features: Switching Regulator IC Output TO-220-5 Formed Leads
Package: Tube
Package: TO-220-5 Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5R
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-T5G-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1501A-T5G-U
Voltage Regulators - DC DC Switching Regulators AP1501A-T5G-U
Switching Regulator IC Output TO-220-5 Formed Leads

Switching Regulator IC Output TO-220-5 Formed Leads

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1501A-T5G-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1501A-T5G-U
PMIC - Voltage Regulators - DC DC Switching Regulators AP1501A-T5G-U
IC REG BUCK 3A TO220-5

IC REG BUCK 3A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861312-AP1501A-T5G-U AP1501A-T5G-U AP1501A-T5G-U
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-T5G-U Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type TO-220; Other; TO-220-5R TO-220; Other; TO-220-5 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1206PBF - 1045614-IP1206PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-LGA (9.25x15.5)
View Details
4 suppliers
DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Valley Current Mode Control Buck Converter - A4403GEUTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin QFN
View Details
9 suppliers