DIODES Incorporated Buck 5A Step-Down DC-DC Converter IC AP1501A-K5G-13

Description
IC REG BUCK ADJ 5A TO263-5 Product overview: AP1501A-K5G-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-K5G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 5A TO263-5 Product overview: AP1501A-K5G-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-K5G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5A Step-Down DC-DC Converter IC
739-AP1501A-K5G-13
Buck 5A Step-Down DC-DC Converter IC 739-AP1501A-K5G-13
IC REG BUCK ADJ 5A TO263-5 Product overview: AP1501A-K5G-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-K5G-13 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 5A TO263-5 Product overview: AP1501A-K5G-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-K5G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) TO-263 T/R - 233-AP1501A-K5G-13 - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) TO-263 T/R
233-AP1501A-K5G-13
Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) TO-263 T/R 233-AP1501A-K5G-13
Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) TO-263 T/R

Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) TO-263 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-AP1501A-K5G-13 233-AP1501A-K5G-13
Product Name Buck 5A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) TO-263 T/R
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 1.23 to 37 volts 37 volts
Input Voltage 40 volts 12 volts
IOUT 3 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Low-Power Buck SOT-23 Step-Down DC-DC Converter IC - 739-LMR14006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 38.4 volts
Input Voltage 40 volts
View Details
2 suppliers