Manufacturer: Diodes Incorporated
Win Source Part Number: 1145369-AP1501A-50T5
Packaging: Tube
Part Status: Obsolete
Categories: Integrated Circuits
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
IC REG BUCK 3A TO220-5
IC REG BUCK 3A TO220-5
Switching Regulator IC Output
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1145369-AP1501A-50T5RG-U | AP1501A-50T5RG-U | AP1501A-50T5RG-U | AP1501A-50T5RG-U |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-50T5RG-U | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete |