DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-50K5G-13 AP1501A-50K5G-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199155-AP1501A-50K5G -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Family Name: AP1501A-50 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS2596CM550; TS2596CM533; TS2596CM550 RN; TS2596CM533 RN ; Introduction Date: July 13, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199155-AP1501A-50K5G -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Family Name: AP1501A-50 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS2596CM550; TS2596CM533; TS2596CM550 RN; TS2596CM533 RN ; Introduction Date: July 13, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-50K5G-13 - 199155-AP1501A-50K5G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-50K5G-13
199155-AP1501A-50K5G-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-50K5G-13 199155-AP1501A-50K5G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 199155-AP1501A-50K5G -13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Family Name: AP1501A-50 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TS2596CM550; TS2596CM533; TS2596CM550 RN; TS2596CM533 RN ; Introduction Date: July 13, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199155-AP1501A-50K5G-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Family Name: AP1501A-50
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TS2596CM550; TS2596CM533; TS2596CM550 RN; TS2596CM533 RN ;
Introduction Date: July 13, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP1501A-50K5G-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP1501A-50K5G-13DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP1501A-50K5G-13DKR-ND
IC REG BUCK 5V 5A TO263-5

IC REG BUCK 5V 5A TO263-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP1501A-50K5G-13CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP1501A-50K5G-13CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP1501A-50K5G-13CT-ND
IC REG BUCK 5V 5A TO263-5

IC REG BUCK 5V 5A TO263-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP1501A-50K5G-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP1501A-50K5G-13TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP1501A-50K5G-13TR-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-50K5G-13 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP1501A-50K5G-13
Voltage Regulators - DC DC Switching Regulators AP1501A-50K5G-13
IC REG BUCK 5V 5A TO263-5

IC REG BUCK 5V 5A TO263-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-50K5G-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1501A-50K5G-13
Voltage Regulators - DC DC Switching Regulators AP1501A-50K5G-13
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1501A-50K5G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1501A-50K5G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1501A-50K5G-13
IC REG BUCK 5V 5A TO263-5

IC REG BUCK 5V 5A TO263-5

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP1501A-50K5G-13
Switching Voltage Regulators AP1501A-50K5G-13
Switching Voltage Regulators BUCK CONV PWM 150KHz 5A 4.5-40V 1.23V

Switching Voltage Regulators BUCK CONV PWM 150KHz 5A 4.5-40V 1.23V

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1501A-50K5G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1501A-50K5G-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP1501A-50K5G-13
IC REG BUCK 5V 5A TO263-5

IC REG BUCK 5V 5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 199155-AP1501A-50K5G-13 31-AP1501A-50K5G-13DKR-ND AP1501A-50K5G-13 AP1501A-50K5G-13 AP1501A-50K5G-13 AP1501A-50K5G-13 AP1501A-50K5G-13
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-50K5G-13 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data