DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-33T5L-U AP1501A-33T5L-U

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078320-AP1501A-33T5L -U Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078320-AP1501A-33T5L -U Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-33T5L-U - 078320-AP1501A-33T5L-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-33T5L-U
078320-AP1501A-33T5L-U
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-33T5L-U 078320-AP1501A-33T5L-U
Manufacturer: Diodes Incorporated Win Source Part Number: 078320-AP1501A-33T5L -U Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078320-AP1501A-33T5L-U
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-33T5L-UDI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP1501A-33T5L-UDI-ND
Voltage Regulators - DC DC Switching Regulators AP1501A-33T5L-UDI-ND
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-33T5L-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1501A-33T5L-U
Voltage Regulators - DC DC Switching Regulators AP1501A-33T5L-U
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP1501A-33T5L-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP1501A-33T5L-U
Voltage Regulators - DC DC Switching Regulators AP1501A-33T5L-U
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP1501A-33T5L-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP1501A-33T5L-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP1501A-33T5L-U
IC CONV DC-DC 5A 3.3V TO220-5L

IC CONV DC-DC 5A 3.3V TO220-5L

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - AP1501A-33T5L-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP1501A-33T5L-U
PMIC - Voltage Regulators - DC DC Switching Regulators AP1501A-33T5L-U
IC CONV DC-DC 5A 3.3V TO220-5L

IC CONV DC-DC 5A 3.3V TO220-5L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 078320-AP1501A-33T5L-U AP1501A-33T5L-UDI-ND AP1501A-33T5L-U AP1501A-33T5L-U AP1501A-33T5L-U
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501A-33T5L-U Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20333MHX/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details